TE Connectivity NB11876001
- 收藏
- 对比
NB11876001
2460-NB11876001
热缩管
--
大陆
立即发货

Black, 3:1, Dual Wall Tubing, Shrinks To .118 in [3 mm], Irradiated Modified Polyolefin, 9 mm [.354 in] Inner Diameter, Flame-Retardant, RAYCHEM ATUM
1最小包装量--
NB11876001详情
TE Connectivity NB11876001重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
NB11876001
TE Internal Description
ATUM-9/3-0-100MM
Primary Product Coloru2009
Black
Wall Typeu2009
双墙
Expanded Inside Diameter (Min)u2009
9u2009mmu2009[u2009.354u2009inu2009]
Recovered Inside Diameter (Max)u2009
3u2009mmu2009[u2009.118u2009inu2009]
Shrink Ratiou2009
3:1
NB11876001拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。