TE Connectivity NB12892001
- 收藏
- 对比
NB12892001
2460-NB12892001
热缩管
--
大陆
立即发货

Black, 2:1, Single Wall Tubing, Shrinks To .25 in [6.4 mm], Irradiated Modified Polyolefin, 12.7 mm [.5 in] Inner Diameter, RAYCHEM RNF-100
1最小包装量--
NB12892001详情
TE Connectivity NB12892001重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Shrink Ratiou2009
2:1
Recovered Inside Diameter (Max)u2009
6.4u2009mmu2009[u2009.25u2009inu2009]
Expanded Inside Diameter (Min)u2009
12.7u2009mmu2009[u2009.5u2009inu2009]
Wall Typeu2009
单壁
Primary Product Coloru2009
Black
Mil-Spec
M23053/5-108-2
TE Internal Description
RNF-100-1/2R-BK-STK
TE Internal #
NB12892001
NB12892001拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。