TE Connectivity NB12944001
- 收藏
- 对比
NB12944001
2460-NB12944001
热缩管
--
大陆
立即发货

Heat Shrink Tubing, White, Single Wall, .5 in [12.7 mm] Expanded Inside, .25 in [6.4 mm] Recovered Inside, 2:1 Shrink Ratio, RAYCHEM RNF-100
1最小包装量--
NB12944001详情
TE Connectivity NB12944001重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Mil-Spec
M23053/5-108-9
TE Internal Description
RNF-100-1/2-WH-FSP
TE Internal #
NB12944001
Shrink Ratiou2009
2:1
Recovered Inside Diameter (Max)u2009
6.4u2009mmu2009[u2009.25u2009inu2009]
Expanded Inside Diameter (Min)u2009
12.7u2009mmu2009[u2009.5u2009inu2009]
Primary Product Coloru2009
White
Wall Typeu2009
Single
NB12944001拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。