TE Connectivity NB12982001
- 收藏
- 对比
NB12982001
2460-NB12982001
热缩管
--
大陆
立即发货

White, 2:1, Single Wall Tubing, Shrinks To .25 in [6.4 mm], Irradiated Modified Polyolefin, 12.7 mm [.5 in] Inner Diameter, RAYCHEM RNF-100
1最小包装量--
NB12982001详情
TE Connectivity NB12982001重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Wall Typeu2009
单壁
Expanded Inside Diameter (Min)u2009
12.7u2009mmu2009[u2009.5u2009inu2009]
Recovered Inside Diameter (Max)u2009
6.4u2009mmu2009[u2009.25u2009inu2009]
Shrink Ratiou2009
2:1
TE Internal #
NB12982001
TE Internal Description
RNF-100-1/2-WH-STK
Mil-Spec
M23053/5-108-9
Primary Product Coloru2009
White
NB12982001拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。