TE Connectivity NB13022001
- 收藏
- 对比
NB13022001
2460-NB13022001
热缩管
--
大陆
立即发货

Clear, 2:1, Single Wall Tubing, Shrinks To .625 in [15.9 mm], Irradiated Modified Polyolefin, 31.8 mm [1.25 in] Inner Diameter, RAYCHEM RNF-100
1最小包装量--
NB13022001详情
TE Connectivity NB13022001重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Shrink Ratiou2009
2:1
Recovered Inside Diameter (Max)u2009
15.9u2009mmu2009[u2009.625u2009inu2009]
Expanded Inside Diameter (Min)u2009
31.8u2009mmu2009[u20091.25u2009inu2009]
Wall Typeu2009
单壁
Primary Product Coloru2009
Clear
TE Internal Description
RNF-100-1-1/4-CL-STK
TE Internal #
NB13022001
NB13022001拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。