TE Connectivity NB13434001
- 收藏
- 对比
NB13434001
2460-NB13434001
热缩管
--
大陆
立即发货

White, 2:1, Single Wall Tubing, Shrinks To .375 in [9.5 mm], Irradiated Modified Polyolefin, 19.1 mm [.75 in] Inner Diameter, RAYCHEM RNF-100
1最小包装量--
NB13434001详情
TE Connectivity NB13434001重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
NB13434001
TE Internal Description
RNF-100-3/4-WH-FSP
Mil-Spec
M23053/5-109-9
Primary Product Coloru2009
White
Wall Typeu2009
单壁
Expanded Inside Diameter (Min)u2009
19.1u2009mmu2009[u2009.75u2009inu2009]
Recovered Inside Diameter (Max)u2009
9.5u2009mmu2009[u2009.375u2009inu2009]
Shrink Ratiou2009
2:1
NB13434001拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。