TE Connectivity NB13484001
- 收藏
- 对比
NB13484001
2460-NB13484001
热缩管
--
大陆
立即发货

Heat Shrink Tubing, Yellow, Single Wall, .75 in [19.1 mm] Expanded Inside, .375 in [9.5 mm] Recovered Inside, 2:1 Shrink Ratio, RAYCHEM RNF-100
1最小包装量--
NB13484001详情
TE Connectivity NB13484001重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
NB13484001
TE Internal Description
RNF-100-3/4-YO-FSP
Mil-Spec
M23053/5-109-4
Primary Product Coloru2009
Yellow
Wall Typeu2009
Single
Expanded Inside Diameter (Min)u2009
19.1u2009mmu2009[u2009.75u2009inu2009]
Recovered Inside Diameter (Max)u2009
9.5u2009mmu2009[u2009.375u2009inu2009]
Shrink Ratiou2009
2:1
NB13484001拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。