TE Connectivity NB13624001
- 收藏
- 对比
NB13624001
2460-NB13624001
热缩管
--
大陆
立即发货

Green, 2:1, Single Wall Tubing, Shrinks To .187 in [4.8 mm], Irradiated Modified Polyolefin, 9.5 mm [.375 in] Inner Diameter, RAYCHEM RNF-100
1最小包装量--
NB13624001详情
TE Connectivity NB13624001重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
NB13624001
TE Internal Description
RNF-100-3/8-GN-FSP
Mil-Spec
M23053/5-107-5
Primary Product Coloru2009
Green
Wall Typeu2009
单壁
Expanded Inside Diameter (Min)u2009
9.5u2009mmu2009[u2009.375u2009inu2009]
Recovered Inside Diameter (Max)u2009
4.8u2009mmu2009[u2009.187u2009inu2009]
Shrink Ratiou2009
2:1
NB13624001拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。