TE Connectivity NB13764001
- 收藏
- 对比
NB13764001
2460-NB13764001
热缩管
--
大陆
立即发货

Yellow, 2:1, Single Wall Tubing, Shrinks To .187 in [4.8 mm], Irradiated Modified Polyolefin, 9.5 mm [.375 in] Inner Diameter, RAYCHEM RNF-100
1最小包装量--
NB13764001详情
TE Connectivity NB13764001重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
NB13764001
TE Internal Description
RNF-100-3/8-YO-SP
Mil-Spec
M23053/5-107-4
Shrink Ratiou2009
2:1
Recovered Inside Diameter (Max)u2009
4.8u2009mmu2009[u2009.187u2009inu2009]
Expanded Inside Diameter (Min)u2009
9.5u2009mmu2009[u2009.375u2009inu2009]
Wall Typeu2009
单壁
Primary Product Coloru2009
Yellow
NB13764001拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。