TE Connectivity NB13854001
- 收藏
- 对比
NB13854001
2460-NB13854001
热缩管
--
大陆
立即发货

Black, 3:1, Dual Wall Tubing, Shrinks To .04 in [1 mm], Irradiated Modified Polyolefin, 3.2 mm [.125 in] Inner Diameter, RAYCHEM DWP-125
1最小包装量--
NB13854001详情
TE Connectivity NB13854001重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
NB13854001
TE Internal Description
DWP-125-1/8-0-BULK-SP
Primary Product Coloru2009
Black
Wall Typeu2009
双墙
Expanded Inside Diameter (Min)u2009
3.2u2009mmu2009[u2009.125u2009inu2009]
Recovered Inside Diameter (Max)u2009
1u2009mmu2009[u2009.04u2009inu2009]
Shrink Ratiou2009
3:1
NB13854001拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。