TE Connectivity NB13884001
- 收藏
- 对比
NB13884001
2460-NB13884001
热缩管
--
大陆
立即发货

Heat Shrink Tubing, Black, Dual Wall, .375 in [9.5 mm] Expanded Inside, .12 in [3.1 mm] Recovered Inside, 3:1 Shrink Ratio, RAYCHEM DWP-125
1最小包装量--
NB13884001详情
TE Connectivity NB13884001重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
NB13884001
TE Internal Description
DWP-125-3/8-0-SP
Primary Product Coloru2009
Black
Wall Typeu2009
Dual
Expanded Inside Diameter (Min)u2009
9.5u2009mmu2009[u2009.375u2009inu2009]
Recovered Inside Diameter (Max)u2009
3.1u2009mmu2009[u2009.12u2009inu2009]
Shrink Ratiou2009
3:1
NB13884001拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。