TE Connectivity NB13922001
- 收藏
- 对比
NB13922001
2460-NB13922001
热缩管
--
大陆
立即发货

Heat Shrink Tubing, Red, Dual Wall, .5 in [12.7 mm] Expanded Inside, .25 in [6.4 mm] Recovered Inside, 2:1 Shrink Ratio, RAYCHEM TAT-125
1最小包装量--
NB13922001详情
TE Connectivity NB13922001重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
NB13922001
TE Internal Description
TAT-125-1/2-2-STK
Mil-Spec
M23053/4-203-2
Primary Product Coloru2009
Red
Wall Typeu2009
Dual
Expanded Inside Diameter (Min)u2009
12.7u2009mmu2009[u2009.5u2009inu2009]
Recovered Inside Diameter (Max)u2009
6.4u2009mmu2009[u2009.25u2009inu2009]
Shrink Ratiou2009
2:1
NB13922001拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。