TE Connectivity NB14054001
- 收藏
- 对比
NB14054001
2460-NB14054001
热缩管
--
大陆
立即发货

White, 2:1, Dual Wall Tubing, Shrinks To .093 in [2.4 mm], Irradiated Modified Polyolefin, 4.8 mm [.187 in] Inner Diameter, RAYCHEM TAT-125
1最小包装量--
NB14054001详情
TE Connectivity NB14054001重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
NB14054001
TE Internal Description
TAT-125-3/16-9-SP
Primary Product Coloru2009
White
Wall Typeu2009
双墙
Expanded Inside Diameter (Min)u2009
4.8u2009mmu2009[u2009.187u2009inu2009]
Recovered Inside Diameter (Max)u2009
2.4u2009mmu2009[u2009.093u2009inu2009]
Shrink Ratiou2009
2:1
NB14054001拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。