TE Connectivity NB14062001
- 收藏
- 对比
NB14062001
2460-NB14062001
热缩管
--
大陆
立即发货

Heat Shrink Tubing ST Flexible Polyolefin Black Dual
1最小包装量--
NB14062001详情
TE Connectivity NB14062001重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
本体材质
FLEXIBLE POLYOLEFIN
Product Thickness
0.89
Operating Temp Range
-55C to 110C
Shrink Wall Type
DUAL
Inside Diameter After Shrinking
9.5
Inside Diameter Before Shrinking
19.1
Unit Weight
1.318893 oz
Factory Pack QuantityFactory Pack Quantity
25
Manufacturer
TE Connectivity
Brand
TE Connectivity / Raychem
RoHS
Details
包装
Bulk
类型
TUBING
颜色
Black
子类别
Wire & Cable Management
产品类别
热缩管和套管
产品类别
热缩管和套管
收缩率
2:1
NB14062001拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。