TE Connectivity NB14092001
- 收藏
- 对比
NB14092001
2460-NB14092001
热缩管
--
大陆
立即发货

Green, 2:1, Dual Wall Tubing, Shrinks To .375 in [9.5 mm], Irradiated Modified Polyolefin, 19.1 mm [.75 in] Inner Diameter, RAYCHEM TAT-125
1最小包装量--
NB14092001详情
TE Connectivity NB14092001重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Shrink Ratiou2009
2:1
Recovered Inside Diameter (Max)u2009
9.5u2009mmu2009[u2009.375u2009inu2009]
Expanded Inside Diameter (Min)u2009
19.1u2009mmu2009[u2009.75u2009inu2009]
Wall Typeu2009
双墙
Primary Product Coloru2009
Green
Mil-Spec
M23053/4-204-5
TE Internal Description
TAT-125-3/4-5-STK
TE Internal #
NB14092001
NB14092001拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。