TE Connectivity NB14144001
- 收藏
- 对比
NB14144001
2460-NB14144001
热缩管
--
大陆
立即发货

Heat Shrink Tubing ST Polyolefin Black Spool
1最小包装量--
NB14144001详情
TE Connectivity NB14144001重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
本体材质
Polyolefin
Product Thickness
0.64
Operating Temp Range
-55C to 135C
Inside Diameter After Shrinking
6.4
Inside Diameter Before Shrinking
13.72
Factory Pack QuantityFactory Pack Quantity
45
Manufacturer
TE Connectivity
Brand
TE Connectivity
类型
TUBING
颜色
Black
子类别
Wire & Cable Management
产品类别
热缩管和套管
产品类别
热缩管和套管
收缩率
2:1
NB14144001拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。