TE Connectivity NB14204001
- 收藏
- 对比
NB14204001
2460-NB14204001
热缩管
--
大陆
立即发货

Green, 2:1, Single Wall Tubing, Shrinks To .25 in [6.4 mm], Irradiated Modified Polyolefin, 13.72 mm [.54 in] Inner Diameter, RAYCHEM Versafit
1最小包装量--
NB14204001详情
TE Connectivity NB14204001重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
NB14204001
TE Internal Description
VERSAFIT-1/2-5-FSP
Mil-Spec
M23053/5-108-5
Primary Product Coloru2009
Green
Wall Typeu2009
单壁
Expanded Inside Diameter (Min)u2009
13.72u2009mmu2009[u2009.54u2009inu2009]
Recovered Inside Diameter (Max)u2009
6.4u2009mmu2009[u2009.25u2009inu2009]
Shrink Ratiou2009
2:1
NB14204001拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。