TE Connectivity NB14244001
- 收藏
- 对比
NB14244001
2460-NB14244001
热缩管
--
大陆
立即发货

White, 2:1, Single Wall Tubing, Shrinks To .25 in [6.4 mm], Irradiated Modified Polyolefin, 13.72 mm [.54 in] Inner Diameter, RAYCHEM Versafit
1最小包装量--
NB14244001详情
TE Connectivity NB14244001重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Shrink Ratiou2009
2:1
Recovered Inside Diameter (Max)u2009
6.4u2009mmu2009[u2009.25u2009inu2009]
Expanded Inside Diameter (Min)u2009
13.72u2009mmu2009[u2009.54u2009inu2009]
Wall Typeu2009
单壁
Primary Product Coloru2009
White
Mil-Spec
M23053/5-108-9
TE Internal Description
VERSAFIT-1/2-9-SP
TE Internal #
NB14244001
NB14244001拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。