TE Connectivity NB14374001
- 收藏
- 对比
NB14374001
2460-NB14374001
热缩管
--
大陆
立即发货

Black, 2:1, Single Wall Tubing, Shrinks To .375 in [9.5 mm], Irradiated Modified Polyolefin, 20.45 mm [.805 in] Inner Diameter, RAYCHEM Versafit
1最小包装量--
NB14374001详情
TE Connectivity NB14374001重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
NB14374001
TE Internal Description
VERSAFIT-3/4-0-SP
Mil-Spec
M23053/5-109-0
Primary Product Coloru2009
Black
Wall Typeu2009
单壁
Expanded Inside Diameter (Min)u2009
20.45u2009mmu2009[u2009.805u2009inu2009]
Recovered Inside Diameter (Max)u2009
9.5u2009mmu2009[u2009.375u2009inu2009]
Shrink Ratiou2009
2:1
NB14374001拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。