TE Connectivity NB14444001
- 收藏
- 对比
NB14444001
2460-NB14444001
热缩管
--
大陆
立即发货

Heat Shrink Tubing, White, Single Wall, .805 in [20.45 mm] Expanded Inside, .375 in [9.5 mm] Recovered Inside, 2:1 Shrink Ratio, RAYCHEM Versafit
1最小包装量--
NB14444001详情
TE Connectivity NB14444001重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Shrink Ratiou2009
2:1
Recovered Inside Diameter (Max)u2009
9.5u2009mmu2009[u2009.375u2009inu2009]
Expanded Inside Diameter (Min)u2009
20.45u2009mmu2009[u2009.805u2009inu2009]
Wall Typeu2009
Single
Primary Product Coloru2009
White
Mil-Spec
M23053/5-109-9
TE Internal Description
VERSAFIT-3/4-9-FSP
TE Internal #
NB14444001
NB14444001拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。