TE Connectivity NB14474001
- 收藏
- 对比
NB14474001
2460-NB14474001
热缩管
--
大陆
立即发货

Black, 2:1, Single Wall Tubing, Shrinks To .187 in [4.8 mm], Irradiated Modified Polyolefin, 10.16 mm [.4 in] Inner Diameter, RAYCHEM Versafit
1最小包装量--
NB14474001详情
TE Connectivity NB14474001重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Shrink Ratiou2009
2:1
Recovered Inside Diameter (Max)u2009
4.8u2009mmu2009[u2009.187u2009inu2009]
Expanded Inside Diameter (Min)u2009
10.16u2009mmu2009[u2009.4u2009inu2009]
Wall Typeu2009
单壁
Primary Product Coloru2009
Black
Mil-Spec
M23053/5-107-0
TE Internal Description
VERSAFIT-3/8-0-FSP
TE Internal #
NB14474001
NB14474001拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。