TE Connectivity NB14584001
- 收藏
- 对比
NB14584001
2460-NB14584001
热缩管
--
大陆
立即发货

Heat Shrink Tubing, Green, Single Wall, .4 in [10.16 mm] Expanded Inside, .187 in [4.8 mm] Recovered Inside, 2:1 Shrink Ratio, RAYCHEM Versafit
1最小包装量--
NB14584001详情
TE Connectivity NB14584001重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
NB14584001
TE Internal Description
VERSAFIT-3/8-5-SP
Mil-Spec
M23053/5-107-5
Primary Product Coloru2009
Green
Wall Typeu2009
Single
Expanded Inside Diameter (Min)u2009
10.16u2009mmu2009[u2009.4u2009inu2009]
Recovered Inside Diameter (Max)u2009
4.8u2009mmu2009[u2009.187u2009inu2009]
Shrink Ratiou2009
2:1
NB14584001拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。