TE Connectivity NB14664001
- 收藏
- 对比
NB14664001
2460-NB14664001
热缩管
--
大陆
立即发货

Black, 3:1, Single Wall Tubing, Shrinks To .333 in [8.5 mm], Irradiated Modified Polyolefin, 25.4 mm [1 in] Inner Diameter, RAYCHEM Versafit
1最小包装量--
NB14664001详情
TE Connectivity NB14664001重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Shrink Ratiou2009
3:1
Recovered Inside Diameter (Max)u2009
8.5u2009mmu2009[u2009.333u2009inu2009]
Expanded Inside Diameter (Min)u2009
25.4u2009mmu2009[u20091u2009inu2009]
Wall Typeu2009
单壁
Primary Product Coloru2009
Black
TE Internal Description
VERSAFIT-3X-1-0-SP
TE Internal #
NB14664001
NB14664001拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。