TE Connectivity NB14734001
- 收藏
- 对比
NB14734001
2460-NB14734001
热缩管
--
大陆
立即发货

Black, 2:1, Single Wall Tubing, Shrinks To .315 in [8 mm], Irradiated Modified Polyolefin, 16.9 mm [.665 in] Inner Diameter, RAYCHEM Versafit
1最小包装量--
NB14734001详情
TE Connectivity NB14734001重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
NB14734001
TE Internal Description
VERSAFIT-5/8-0-SP
Primary Product Coloru2009
Black
Wall Typeu2009
单壁
Expanded Inside Diameter (Min)u2009
16.9u2009mmu2009[u2009.665u2009inu2009]
Recovered Inside Diameter (Max)u2009
8u2009mmu2009[u2009.315u2009inu2009]
Shrink Ratiou2009
2:1
NB14734001拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。