TE Connectivity NB14842001
- 收藏
- 对比
NB14842001
2460-NB14842001
热缩管
--
大陆
立即发货

Red, 3:1, Dual Wall Tubing, Shrinks To .157 in [4 mm], Irradiated Modified Polyolefin, 12.7 mm [.5 in] Inner Diameter, RAYCHEM DWP-125
1最小包装量--
NB14842001详情
TE Connectivity NB14842001重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Shrink Ratiou2009
3:1
Recovered Inside Diameter (Max)u2009
4u2009mmu2009[u2009.157u2009inu2009]
Expanded Inside Diameter (Min)u2009
12.7u2009mmu2009[u2009.5u2009inu2009]
Wall Typeu2009
双墙
Primary Product Coloru2009
Red
TE Internal Description
DWP-125-1/2-2-STK
TE Internal #
NB14842001
NB14842001拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。