TE Connectivity NB14852001
- 收藏
- 对比
NB14852001
2460-NB14852001
热缩管
--
大陆
立即发货

Yellow, 3:1, Dual Wall Tubing, Shrinks To .157 in [4 mm], Irradiated Modified Polyolefin, 12.7 mm [.5 in] Inner Diameter, RAYCHEM DWP-125
1最小包装量--
NB14852001详情
TE Connectivity NB14852001重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
NB14852001
TE Internal Description
DWP-125-1/2-4-STK
Primary Product Coloru2009
Yellow
Wall Typeu2009
双墙
Expanded Inside Diameter (Min)u2009
12.7u2009mmu2009[u2009.5u2009inu2009]
Recovered Inside Diameter (Max)u2009
4u2009mmu2009[u2009.157u2009inu2009]
Shrink Ratiou2009
3:1
NB14852001拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。