TE Connectivity NB14912001
- 收藏
- 对比
NB14912001
2460-NB14912001
热缩管
--
大陆
立即发货

Black, 3:1, Dual Wall Tubing, Shrinks To .23 in [6 mm], Irradiated Modified Polyolefin, 19.1 mm [.75 in] Inner Diameter, RAYCHEM DWP-125
1最小包装量--
NB14912001详情
TE Connectivity NB14912001重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Shrink Ratiou2009
3:1
Recovered Inside Diameter (Max)u2009
6u2009mmu2009[u2009.23u2009inu2009]
Expanded Inside Diameter (Min)u2009
19.1u2009mmu2009[u2009.75u2009inu2009]
Wall Typeu2009
双墙
Primary Product Coloru2009
Black
TE Internal Description
DWP-125-3/4-0-STK
TE Internal #
NB14912001
NB14912001拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。