TE Connectivity NB14932001
- 收藏
- 对比
NB14932001
2460-NB14932001
热缩管
--
大陆
立即发货

Black, 3:1, Dual Wall Tubing, Shrinks To .12 in [3.1 mm], Irradiated Modified Polyolefin, 9.5 mm [.375 in] Inner Diameter, RAYCHEM DWP-125
1最小包装量--
NB14932001详情
TE Connectivity NB14932001重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
NB14932001
TE Internal Description
DWP-125-3/8-0-STK
Primary Product Coloru2009
Black
Wall Typeu2009
双墙
Expanded Inside Diameter (Min)u2009
9.5u2009mmu2009[u2009.375u2009inu2009]
Recovered Inside Diameter (Max)u2009
3.1u2009mmu2009[u2009.12u2009inu2009]
Shrink Ratiou2009
3:1
NB14932001拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。