TE Connectivity NB15284001
- 收藏
- 对比
NB15284001
2460-NB15284001
热缩管
--
大陆
立即发货

Clear, 2:1, Single Wall Tubing, Shrinks To .125 in [3.17 mm], Irradiated Modified Polyolefin, 6.35 mm [.25 in] Inner Diameter, RAYCHEM CRN
1最小包装量--
NB15284001详情
TE Connectivity NB15284001重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Recovered Inside Diameter (Max)u2009
3.17u2009mmu2009[u2009.125u2009inu2009]
Expanded Inside Diameter (Min)u2009
6.35u2009mmu2009[u2009.25u2009inu2009]
Wall Typeu2009
单壁
Primary Product Coloru2009
Clear
Mil-Spec
M23053/6-206-C
TE Internal Description
CRN-1/4-X-SP
Shrink Ratiou2009
2:1
TE Internal #
NB15284001
NB15284001拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。