TE Connectivity NB15504001
- 收藏
- 对比
NB15504001
2460-NB15504001
热缩管
--
大陆
立即发货

Blue, 2:1, Single Wall Tubing, Shrinks To .023 in [.6 mm], Irradiated Modified Polyolefin, 1.2 mm [.046 in] Inner Diameter, RAYCHEM RNF-100
1最小包装量--
NB15504001详情
TE Connectivity NB15504001重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Wall Typeu2009
单壁
Expanded Inside Diameter (Min)u2009
1.2u2009mmu2009[u2009.046u2009inu2009]
Recovered Inside Diameter (Max)u2009
.6u2009mmu2009[u2009.023u2009inu2009]
Shrink Ratiou2009
2:1
TE Internal #
NB15504001
TE Internal Description
RNF-100-3/64-BU-SP
Mil-Spec
M23053/5-101-6
Primary Product Coloru2009
Blue
NB15504001拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。