TE Connectivity NB15532001
- 收藏
- 对比
NB15532001
2460-NB15532001
热缩管
--
大陆
立即发货

Heat Shrink Tubing, Clear, Single Wall, .046 in [1.2 mm] Expanded Inside, .023 in [.6 mm] Recovered Inside, 2:1 Shrink Ratio, RAYCHEM RNF-100
1最小包装量--
NB15532001详情
TE Connectivity NB15532001重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Wall Typeu2009
Single
Expanded Inside Diameter (Min)u2009
1.2u2009mmu2009[u2009.046u2009inu2009]
Recovered Inside Diameter (Max)u2009
.6u2009mmu2009[u2009.023u2009inu2009]
Shrink Ratiou2009
2:1
TE Internal #
NB15532001
TE Internal Description
RNF-100-3/64-CL-STK
Mil-Spec
M23053/5-201-C
Primary Product Coloru2009
Clear
NB15532001拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。