TE Connectivity NB16874001
- 收藏
- 对比
NB16874001
2460-NB16874001
热缩管
--
大陆
立即发货

White, 2:1, Dual Wall Tubing, Shrinks To .062 in [1.6 mm], Irradiated Modified Polyolefin, 3.2 mm [.125 in] Inner Diameter, RAYCHEM TAT-125
1最小包装量--
NB16874001详情
TE Connectivity NB16874001重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Shrink Ratiou2009
2:1
Recovered Inside Diameter (Max)u2009
1.6u2009mmu2009[u2009.062u2009inu2009]
Expanded Inside Diameter (Min)u2009
3.2u2009mmu2009[u2009.125u2009inu2009]
Wall Typeu2009
双墙
Primary Product Coloru2009
White
TE Internal Description
TAT-125-1/8-9-SP
TE Internal #
NB16874001
NB16874001拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。