TE Connectivity NB16984001
- 收藏
- 对比
NB16984001
2460-NB16984001
热缩管
--
大陆
立即发货

Blue, 2:1, Single Wall Tubing, Shrinks To .023 in [.6 mm], Irradiated Modified Polyolefin, 1.63 mm [.064 in] Inner Diameter, RAYCHEM Versafit
1最小包装量--
NB16984001详情
TE Connectivity NB16984001重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
NB16984001
TE Internal Description
VERSAFIT-3/64-6-SP
Shrink Ratiou2009
2:1
Recovered Inside Diameter (Max)u2009
.6u2009mmu2009[u2009.023u2009inu2009]
Expanded Inside Diameter (Min)u2009
1.63u2009mmu2009[u2009.064u2009inu2009]
Wall Typeu2009
单壁
Primary Product Coloru2009
Blue
Mil-Spec
M23053/5-101-6
NB16984001拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。