TE Connectivity NB17012001
- 收藏
- 对比
NB17012001
2460-NB17012001
热缩管
--
大陆
立即发货

Black, 3:1, Dual Wall Tubing, Shrinks To .53 in [13.5 mm], Irradiated Modified Polyolefin, 38.1 mm [1.5 in] Inner Diameter, RAYCHEM DWP-125
1最小包装量--
NB17012001详情
TE Connectivity NB17012001重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Shrink Ratiou2009
3:1
Recovered Inside Diameter (Max)u2009
13.5u2009mmu2009[u2009.53u2009inu2009]
Expanded Inside Diameter (Min)u2009
38.1u2009mmu2009[u20091.5u2009inu2009]
Wall Typeu2009
双墙
Primary Product Coloru2009
Black
TE Internal Description
DWP-125-1-1/2-0-STK
TE Internal #
NB17012001
NB17012001拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。