TE Connectivity NB17032001
- 收藏
- 对比
NB17032001
2460-NB17032001
热缩管
--
大陆
立即发货

Red, 3:1, Dual Wall Tubing, Shrinks To .32 in [8.1 mm], Irradiated Modified Polyolefin, 25.4 mm [1 in] Inner Diameter, RAYCHEM DWP-125
1最小包装量--
NB17032001详情
TE Connectivity NB17032001重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Shrink Ratiou2009
3:1
Recovered Inside Diameter (Max)u2009
8.1u2009mmu2009[u2009.32u2009inu2009]
Expanded Inside Diameter (Min)u2009
25.4u2009mmu2009[u20091u2009inu2009]
Wall Typeu2009
双墙
Primary Product Coloru2009
Red
TE Internal Description
DWP-125-1-2-STK
TE Internal #
NB17032001
NB17032001拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。