TE Connectivity NB17652001
- 收藏
- 对比
NB17652001
2460-NB17652001
热缩管
--
大陆
立即发货

Clear, 2:1, Dual Wall Tubing, Shrinks To .5 in [12.7 mm], Irradiated Modified Polyolefin, 25.4 mm [1 in] Inner Diameter, RAYCHEM TAT-125
1最小包装量--
NB17652001详情
TE Connectivity NB17652001重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
NB17652001
TE Internal Description
TAT-125-1-X-STK
Primary Product Coloru2009
Clear
Shrink Ratiou2009
2:1
Recovered Inside Diameter (Max)u2009
12.7u2009mmu2009[u2009.5u2009inu2009]
Expanded Inside Diameter (Min)u2009
25.4u2009mmu2009[u20091u2009inu2009]
Wall Typeu2009
双墙
NB17652001拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。