TE Connectivity NB17724001
- 收藏
- 对比
NB17724001
2460-NB17724001
热缩管
--
大陆
立即发货

Blue, 2:1, Single Wall Tubing, Shrinks To .75 in [19.1 mm], Irradiated Modified Polyolefin, 39.88 mm [1.57 in] Inner Diameter, RAYCHEM Versafit
1最小包装量--
NB17724001详情
TE Connectivity NB17724001重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
NB17724001
TE Internal Description
VERSAFIT-1-1/2-6-SP
Mil-Spec
M23053/5-111-6
Primary Product Coloru2009
Blue
Wall Typeu2009
单壁
Expanded Inside Diameter (Min)u2009
39.88u2009mmu2009[u20091.57u2009inu2009]
Recovered Inside Diameter (Max)u2009
19.1u2009mmu2009[u2009.75u2009inu2009]
Shrink Ratiou2009
2:1
NB17724001拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。