TE Connectivity NB17734001
- 收藏
- 对比
NB17734001
2460-NB17734001
热缩管
--
大陆
立即发货

Heat Shrink Tubing, White, Single Wall, 1.57 in [39.88 mm] Expanded Inside, .75 in [19.1 mm] Recovered Inside, 2:1 Shrink Ratio, RAYCHEM Versafit
1最小包装量--
NB17734001详情
TE Connectivity NB17734001重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Shrink Ratiou2009
2:1
Recovered Inside Diameter (Max)u2009
19.1u2009mmu2009[u2009.75u2009inu2009]
Expanded Inside Diameter (Min)u2009
39.88u2009mmu2009[u20091.57u2009inu2009]
Wall Typeu2009
Single
Primary Product Coloru2009
White
TE Internal #
NB17734001
TE Internal Description
VERSAFIT-1-1/2-9-SP
Mil-Spec
M23053/5-111-9
NB17734001拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。