TE Connectivity NB17754001
- 收藏
- 对比
NB17754001
2460-NB17754001
热缩管
--
大陆
立即发货

Black, 2:1, Single Wall Tubing, Shrinks To 1 in [25.4 mm], Irradiated Modified Polyolefin, 52.83 mm [2.08 in] Inner Diameter, RAYCHEM Versafit
1最小包装量--
NB17754001详情
TE Connectivity NB17754001重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
NB17754001
TE Internal Description
VERSAFIT-2-0-SP
Mil-Spec
M23053/5-112-0
Primary Product Coloru2009
Black
Wall Typeu2009
单壁
Expanded Inside Diameter (Min)u2009
52.83u2009mmu2009[u20092.08u2009inu2009]
Recovered Inside Diameter (Max)u2009
25.4u2009mmu2009[u20091u2009inu2009]
Shrink Ratiou2009
2:1
NB17754001拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。