TE Connectivity NB17764001
- 收藏
- 对比
NB17764001
2460-NB17764001
热缩管
--
大陆
立即发货

Black, 2:1, Single Wall Tubing, Shrinks To 1 in [25.4 mm], Irradiated Modified Polyolefin, 52.83 mm [2.08 in] Inner Diameter, RAYCHEM Versafit
1最小包装量--
NB17764001详情
TE Connectivity NB17764001重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Primary Product Coloru2009
Black
TE Internal Description
VERSAFIT-2-0-SP-SM
TE Internal #
NB17764001
Shrink Ratiou2009
2:1
Recovered Inside Diameter (Max)u2009
25.4u2009mmu2009[u20091u2009inu2009]
Expanded Inside Diameter (Min)u2009
52.83u2009mmu2009[u20092.08u2009inu2009]
Wall Typeu2009
单壁
NB17764001拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。