TE Connectivity NB17774001
- 收藏
- 对比
NB17774001
2460-NB17774001
热缩管
--
大陆
立即发货

Red, 2:1, Single Wall Tubing, Shrinks To 1 in [25.4 mm], Irradiated Modified Polyolefin, 52.83 mm [2.08 in] Inner Diameter, RAYCHEM Versafit
1最小包装量--
NB17774001详情
TE Connectivity NB17774001重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Shrink Ratiou2009
2:1
Recovered Inside Diameter (Max)u2009
25.4u2009mmu2009[u20091u2009inu2009]
Expanded Inside Diameter (Min)u2009
52.83u2009mmu2009[u20092.08u2009inu2009]
Wall Typeu2009
单壁
Primary Product Coloru2009
Red
Mil-Spec
M23053/5-112-2
TE Internal Description
VERSAFIT-2-2-SP
TE Internal #
NB17774001
NB17774001拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。