TE Connectivity NB17804001
- 收藏
- 对比
NB17804001
2460-NB17804001
热缩管
--
大陆
立即发货

Heat Shrink Tubing, Black, Single Wall, 3.09 in [78.49 mm] Expanded Inside, 1.5 in [38.1 mm] Recovered Inside, 2:1 Shrink Ratio, RAYCHEM Versafit
1最小包装量--
NB17804001详情
TE Connectivity NB17804001重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
NB17804001
TE Internal Description
VERSAFIT-3-0-SP
Mil-Spec
M23053/5-113-0
Primary Product Coloru2009
Black
Wall Typeu2009
Single
Expanded Inside Diameter (Min)u2009
78.49u2009mmu2009[u20093.09u2009inu2009]
Recovered Inside Diameter (Max)u2009
38.1u2009mmu2009[u20091.5u2009inu2009]
Shrink Ratiou2009
2:1
NB17804001拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。