TE Connectivity NB18022001
- 收藏
- 对比
NB18022001
2460-NB18022001
热缩管
--
大陆
立即发货

Red, 2:1, Single Wall Tubing, Shrinks To .75 in [19.1 mm], Irradiated Modified Polyolefin, 38.1 mm [1.5 in] Inner Diameter, RAYCHEM RNF-100
1最小包装量--
NB18022001详情
TE Connectivity NB18022001重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Expanded Inside Diameter (Min)u2009
38.1u2009mmu2009[u20091.5u2009inu2009]
Wall Typeu2009
单壁
Recovered Inside Diameter (Max)u2009
19.1u2009mmu2009[u2009.75u2009inu2009]
Shrink Ratiou2009
2:1
Primary Product Coloru2009
Red
Mil-Spec
M23053/5-111-2
TE Internal Description
RNF-100-1-1/2-RD-STK
TE Internal #
NB18022001
NB18022001拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。