TE Connectivity NB18104001
- 收藏
- 对比
NB18104001
2460-NB18104001
热缩管
--
大陆
立即发货

Heat Shrink Tubing, Clear, Single Wall, 1.25 in [31.8 mm] Expanded Inside, .625 in [15.9 mm] Recovered Inside, 2:1 Shrink Ratio, RAYCHEM RNF-100
1最小包装量--
NB18104001详情
TE Connectivity NB18104001重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Shrink Ratiou2009
2:1
Recovered Inside Diameter (Max)u2009
15.9u2009mmu2009[u2009.625u2009inu2009]
Expanded Inside Diameter (Min)u2009
31.8u2009mmu2009[u20091.25u2009inu2009]
Wall Typeu2009
Single
Primary Product Coloru2009
Clear
TE Internal Description
RNF-100-1-1/4-CL-SP
TE Internal #
NB18104001
NB18104001拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。