TE Connectivity NB18234001
- 收藏
- 对比
NB18234001
2460-NB18234001
热缩管
--
大陆
立即发货

Heat Shrink Tubing, White, Single Wall, 2 in [50.8 mm] Expanded Inside, 1 in [25.4 mm] Recovered Inside, 2:1 Shrink Ratio, RAYCHEM RNF-100
1最小包装量--
NB18234001详情
TE Connectivity NB18234001重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
NB18234001
TE Internal Description
RNF-100-2-WH-SP
Mil-Spec
M23053/5-112-9
Primary Product Coloru2009
White
Wall Typeu2009
Single
Expanded Inside Diameter (Min)u2009
50.8u2009mmu2009[u20092u2009inu2009]
Recovered Inside Diameter (Max)u2009
25.4u2009mmu2009[u20091u2009inu2009]
Shrink Ratiou2009
2:1
NB18234001拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。