TE Connectivity NB18262001
- 收藏
- 对比
NB18262001
2460-NB18262001
热缩管
--
大陆
立即发货

Yellow, 2:1, Single Wall Tubing, Shrinks To 1 in [25.4 mm], Irradiated Modified Polyolefin, 50.8 mm [2 in] Inner Diameter, RAYCHEM RNF-100
1最小包装量--
NB18262001详情
TE Connectivity NB18262001重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Shrink Ratiou2009
2:1
Recovered Inside Diameter (Max)u2009
25.4u2009mmu2009[u20091u2009inu2009]
Expanded Inside Diameter (Min)u2009
50.8u2009mmu2009[u20092u2009inu2009]
Wall Typeu2009
单壁
Primary Product Coloru2009
Yellow
Mil-Spec
M23053/5-112-4
TE Internal Description
RNF-100-2-YO-STK
TE Internal #
NB18262001
NB18262001拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。