TE Connectivity NB18334001
- 收藏
- 对比
NB18334001
2460-NB18334001
热缩管
--
大陆
立即发货

Blue, 2:1, Single Wall Tubing, Shrinks To 1.5 in [38.1 mm], Irradiated Modified Polyolefin, 76.2 mm [3 in] Inner Diameter, RAYCHEM RNF-100
1最小包装量--
NB18334001详情
TE Connectivity NB18334001重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
NB18334001
TE Internal Description
RNF-100-3-BU-SP
Mil-Spec
M23053/5-113-6
Primary Product Coloru2009
Blue
Wall Typeu2009
单壁
Expanded Inside Diameter (Min)u2009
76.2u2009mmu2009[u20093u2009inu2009]
Recovered Inside Diameter (Max)u2009
38.1u2009mmu2009[u20091.5u2009inu2009]
Shrink Ratiou2009
2:1
NB18334001拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。