TE Connectivity NB18462001
- 收藏
- 对比
NB18462001
2460-NB18462001
热缩管
--
大陆
立即发货

Yellow, 2:1, Single Wall Tubing, Shrinks To 2 in [50.8 mm], Irradiated Modified Polyolefin, 101.6 mm [4 in] Inner Diameter, RAYCHEM RNF-100
1最小包装量--
NB18462001详情
TE Connectivity NB18462001重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Shrink Ratiou2009
2:1
TE Internal #
NB18462001
TE Internal Description
RNF-100-4-YO-STK
Mil-Spec
M23053/114-4
Primary Product Coloru2009
Yellow
Wall Typeu2009
单壁
Expanded Inside Diameter (Min)u2009
101.6u2009mmu2009[u20094u2009inu2009]
Recovered Inside Diameter (Max)u2009
50.8u2009mmu2009[u20092u2009inu2009]
NB18462001拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。