TE Connectivity NB18832001
- 收藏
- 对比
NB18832001
2460-NB18832001
热缩管
--
大陆
立即发货

Heat Shrink Tubing, Orange, Single Wall, .063 in [1.6 mm] Expanded Inside, .031 in [.8 mm] Recovered Inside, 2:1 Shrink Ratio, RAYCHEM RNF-100
1最小包装量--
NB18832001详情
TE Connectivity NB18832001重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Shrink Ratiou2009
2:1
Recovered Inside Diameter (Max)u2009
.8u2009mmu2009[u2009.031u2009inu2009]
Expanded Inside Diameter (Min)u2009
1.6u2009mmu2009[u2009.063u2009inu2009]
Wall Typeu2009
Single
TE Internal #
NB18832001
Primary Product Coloru2009
Orange
Mil-Spec
M23053/5-102-3
TE Internal Description
RNF-100-1/16-OR-STK
NB18832001拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。