TE Connectivity NB18902001
- 收藏
- 对比
NB18902001
2460-NB18902001
热缩管
--
大陆
立即发货

White, 2:1, Single Wall Tubing, Shrinks To .031 in [.8 mm], Irradiated Modified Polyolefin, 1.6 mm [.063 in] Inner Diameter, RAYCHEM RNF-100
1最小包装量--
NB18902001详情
TE Connectivity NB18902001重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Shrink Ratiou2009
2:1
TE Internal #
NB18902001
TE Internal Description
RNF-100-1/16-WH-STK
Recovered Inside Diameter (Max)u2009
.8u2009mmu2009[u2009.031u2009inu2009]
Expanded Inside Diameter (Min)u2009
1.6u2009mmu2009[u2009.063u2009inu2009]
Wall Typeu2009
单壁
Primary Product Coloru2009
White
Mil-Spec
M23053/5-102-9
NB18902001拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。